Kyocera Corporation Ceramic Capacitors 1825WA102KAT2A

Description
CAP CER 1000PF 2.5KV C0GNP0 1825
Request a Quote Datasheet
Description
CAP CER 1000PF 2.5KV C0GNP0 1825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44FCG3E102KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44FCG3E102KVCT-ND
Ceramic Capacitors 478-KGM44FCG3E102KVCT-ND
CAP CER 1000PF 2.5KV C0GNP0 1825

CAP CER 1000PF 2.5KV C0GNP0 1825

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44FCG3E102KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44FCG3E102KVDKR-ND
Ceramic Capacitors 478-KGM44FCG3E102KVDKR-ND
CAP CER 1000PF 2.5KV C0GNP0 1825

CAP CER 1000PF 2.5KV C0GNP0 1825

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44FCG3E102KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44FCG3E102KVTR-ND
Ceramic Capacitors 478-KGM44FCG3E102KVTR-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM44FCG3E102KVCT-ND 478-KGM44FCG3E102KVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers