Kyocera Corporation Ceramic Capacitors 1825SC473MAT1A

Description
0.047µF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825SC473MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825SC473MAT1A-ND
Ceramic Capacitors 1825SC473MAT1A-ND
0.047µF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
R102 High Volt / T&r Rohs Compliant Kyocera Avx - 21T8889 - Newark, An Avnet Company
Chicago, IL, United States
R102 High Volt / T&r Rohs Compliant Kyocera Avx
21T8889
R102 High Volt / T&r Rohs Compliant Kyocera Avx 21T8889
R102 HIGH VOLT / T&R ROHS COMPLIANT: YES

R102 HIGH VOLT / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1825SC473MAT1A-ND 21T8889
Product Name Ceramic Capacitors R102 High Volt / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1808JA250100FCTSY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details