10000pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
CAPACITOR CERAMIC 0.01UF 1500V, X7R, 5%, 1825; Capacitance:10000pF;
CAP CER 10000PF 1.5KV X7R 1825
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1825SC103JAT1A-ND | 56J3904 | 1825SC103JAT1A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.01Uf 1500V, X7R, 5%, 1825; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |