AVX Corporation Ceramic Capacitors 1825PC824KAT2A

Description
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10716-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10716-2-ND
Ceramic Capacitors 478-10716-2-ND
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10716-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10716-1-ND
Ceramic Capacitors 478-10716-1-ND
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10716-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10716-6-ND
Ceramic Capacitors 478-10716-6-ND
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825PC824KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825PC824KAT2A
Ceramic Capacitors 1825PC824KAT2A
CAP CER 0.82UF 250V X7R 1825

CAP CER 0.82UF 250V X7R 1825

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1825PC824KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1825PC824KAT2A
Capacitors - Ceramic Capacitors 1825PC824KAT2A
CAP CER 0.82UF 250V X7R 1825

CAP CER 0.82UF 250V X7R 1825

Supplier's Site
Cap, Mlcc, X7R, 0.82Uf, 250V, 1825; Capacitance Kyocera Avx - 96Y8800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.82Uf, 250V, 1825; Capacitance Kyocera Avx
96Y8800
Cap, Mlcc, X7R, 0.82Uf, 250V, 1825; Capacitance Kyocera Avx 96Y8800
CAP, MLCC, X7R, 0.82UF, 250V, 1825; Capacitance:0.82µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.82UF, 250V, 1825; Capacitance:0.82µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10716-2-ND 478-10716-6-ND 1825PC824KAT2A 1825PC824KAT2A 96Y8800
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Mlcc, X7R, 0.82Uf, 250V, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details