Kyocera Corporation Ceramic Capacitors 1825PC684KAT2A

Description
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-8053-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8053-2-ND
Ceramic Capacitors 478-8053-2-ND
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-8053-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8053-6-ND
Ceramic Capacitors 478-8053-6-ND
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-8053-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8053-1-ND
Ceramic Capacitors 478-8053-1-ND
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Cap, 0.68Μf, 250V, 10%, X7R, 1825; Capacitance Kyocera Avx - 97Y9747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 250V, 10%, X7R, 1825; Capacitance Kyocera Avx
97Y9747
Cap, 0.68Μf, 250V, 10%, X7R, 1825; Capacitance Kyocera Avx 97Y9747
CAP, 0.68µF, 250V, 10%, X7R, 1825; Capacitance:0.68µF; Voltage Rating:250V; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.68µF, 250V, 10%, X7R, 1825; Capacitance:0.68µF; Voltage Rating:250V; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-8053-2-ND 478-8053-6-ND 97Y9747
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.68Μf, 250V, 10%, X7R, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details