AVX Corporation Ceramic Capacitors 1825PC105KAT2A

Description
1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-8052-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8052-2-ND
Ceramic Capacitors 478-8052-2-ND
1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-8052-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8052-6-ND
Ceramic Capacitors 478-8052-6-ND
1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-8052-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8052-1-ND
Ceramic Capacitors 478-8052-1-ND
1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1825PC105KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1825PC105KAT2A
Capacitors - Ceramic Capacitors 1825PC105KAT2A
CAP CER 1UF 250V X7R 1825

CAP CER 1UF 250V X7R 1825

Supplier's Site
Ceramic Capacitors - 1825PC105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825PC105KAT2A
Ceramic Capacitors 1825PC105KAT2A
CAP CER 1UF 250V X7R 1825

CAP CER 1UF 250V X7R 1825

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1Uf, 250V, 1825; Capacitance Kyocera Avx - 96Y8798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 250V, 1825; Capacitance Kyocera Avx
96Y8798
Cap, Mlcc, X7R, 1Uf, 250V, 1825; Capacitance Kyocera Avx 96Y8798
CAP, MLCC, X7R, 1UF, 250V, 1825; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Product Width:6.4mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 250V, 1825; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Product Width:6.4mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1Uf, 250V, 1825, Reel; Capacitance Kyocera Avx - 21T8880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 250V, 1825, Reel; Capacitance Kyocera Avx
21T8880
Cap, Mlcc, X7R, 1Uf, 250V, 1825, Reel; Capacitance Kyocera Avx 21T8880
CAP, MLCC, X7R, 1UF, 250V, 1825, REEL; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 250V, 1825, REEL; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8052-2-ND 478-8052-6-ND 1825PC105KAT2A 1825PC105KAT2A 96Y8798 21T8880
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1Uf, 250V, 1825; Capacitance Kyocera Avx Cap, Mlcc, X7R, 1Uf, 250V, 1825, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-1096-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details