Kyocera Corporation Ceramic Capacitors - 1825HC471KAT1A 1825HC471KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760698-1825HC471KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1825 (4564 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1825 Categories: Capacitors Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 1825J3K00471KXT; C1825C471KHRAC; 1825J3K00471KXR; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760698-1825HC471KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1825 (4564 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1825 Categories: Capacitors Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 1825J3K00471KXT; C1825C471KHRAC; 1825J3K00471KXR; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825HC471KAT1A - 760698-1825HC471KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1825HC471KAT1A
760698-1825HC471KAT1A
Ceramic Capacitors - 1825HC471KAT1A 760698-1825HC471KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760698-1825HC471KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1825 (4564 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1825 Categories: Capacitors Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 1825J3K00471KXT; C1825C471KHRAC; 1825J3K00471KXR; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760698-1825HC471KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1825 (4564 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1825
Categories: Capacitors
Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.100" (2.54mm)
Alternative Parts (Cross-Reference): 1825J3K00471KXT; C1825C471KHRAC; 1825J3K00471KXR;
Introduction Date: October 27, 2017
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2035
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 760698-1825HC471KAT1A
Product Name Ceramic Capacitors - 1825HC471KAT1A
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details