Kyocera Corporation Ceramic Capacitors 1825HA221KAT1A

Description
220pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
220pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3017-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3017-6-ND
Ceramic Capacitors 478-3017-6-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

220pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3017-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3017-1-ND
Ceramic Capacitors 478-3017-1-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

220pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3017-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3017-2-ND
Ceramic Capacitors 478-3017-2-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

220pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825HA221KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825HA221KAT1A
Ceramic Capacitors 1825HA221KAT1A
CAP CER 220PF 3KV C0G/NP0 1825

CAP CER 220PF 3KV C0G/NP0 1825

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx - 10R6093 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx
10R6093
Ceramic Capacitor 220Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx 10R6093
CERAMIC CAPACITOR 220PF 3000V, C0G, 10%, 1825; Capacitance:220pF; Voltage(DC):3kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 3000V, C0G, 10%, 1825; Capacitance:220pF; Voltage(DC):3kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 220Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx - 56J3787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx
56J3787
Capacitor Ceramic 220Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx 56J3787
CAPACITOR CERAMIC 220PF 3000V, C0G, 10%, 1825; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 3000V, C0G, 10%, 1825; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3017-6-ND 478-3017-1-ND 1825HA221KAT1A 10R6093 56J3787
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 220Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx Capacitor Ceramic 220Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details