Kyocera Corporation Ceramic Capacitors 1825GC153MAZ1A

Description
0.015µF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5340-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5340-6-ND
Ceramic Capacitors 478-5340-6-ND
0.015µF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5340-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5340-2-ND
Ceramic Capacitors 478-5340-2-ND
0.015µF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5340-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5340-1-ND
Ceramic Capacitors 478-5340-1-ND
0.015µF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825GC153MAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825GC153MAZ1A
Ceramic Capacitors 1825GC153MAZ1A
CAP CER 0.015UF 2KV X7R 1825

CAP CER 0.015UF 2KV X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-5340-6-ND 478-5340-2-ND 1825GC153MAZ1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details