Kyocera Corporation Ceramic Capacitors 1825GC103MAT3A

Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825GC103MAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825GC103MAT3A-ND
Ceramic Capacitors 1825GC103MAT3A-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 2000V, X7R, 20%, 1825; Capacitance Kyocera Avx - 56J3749 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 2000V, X7R, 20%, 1825; Capacitance Kyocera Avx
56J3749
Capacitor Ceramic 0.01Uf 2000V, X7R, 20%, 1825; Capacitance Kyocera Avx 56J3749
CAPACITOR CERAMIC 0.01UF 2000V, X7R, 20%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 2000V, X7R, 20%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1825GC103MAT3A-ND 56J3749
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 2000V, X7R, 20%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details