KYOCERA AVX Components Corporation Ceramic Capacitors 1825GC103KAT3A

Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1825GC103KAT3ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1825GC103KAT3ATR-ND
Ceramic Capacitors 478-1825GC103KAT3ATR-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx - 56J3740 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx
56J3740
Capacitor Ceramic 0.01Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx 56J3740
CAPACITOR CERAMIC 0.01UF 2000V, X7R, 10%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 2000V, X7R, 10%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-1825GC103KAT3ATR-ND 56J3740
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details