KYOCERA AVX Components Corporation Ceramic Capacitors 1825CC274KAZ2A

Description
0.27µF ±10% 600V/630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 600V/630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF44CR72J274KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF44CR72J274KVTR-ND
Ceramic Capacitors 478-KGF44CR72J274KVTR-ND
0.27µF ±10% 600V/630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.27µF ±10% 600V/630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Flexitermr, 0.27 F, 10%, X7R, 630 V, 1825 [4564 Metric] Rohs Compliant Kyocera Avx - 27W2284 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Flexitermr, 0.27 F, 10%, X7R, 630 V, 1825 [4564 Metric] Rohs Compliant Kyocera Avx
27W2284
Smd Multilayer Ceramic Capacitor, Flexitermr, 0.27 F, 10%, X7R, 630 V, 1825 [4564 Metric] Rohs Compliant Kyocera Avx 27W2284
SMD Multilayer Ceramic Capacitor, FLEXITERMr, 0.27 F, 10%, X7R, 630 V, 1825 [4564 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, FLEXITERMr, 0.27 F, 10%, X7R, 630 V, 1825 [4564 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1825CC274KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825CC274KAZ2A
Ceramic Capacitors 1825CC274KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF44CR72J274KVTR-ND 27W2284 1825CC274KAZ2A
Product Name Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Flexitermr, 0.27 F, 10%, X7R, 630 V, 1825 [4564 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers