KYOCERA AVX Components Corporation Capacitor Ceramic 0.15Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx 1825CC154KAT3A

Description
CAPACITOR CERAMIC 0.15UF 630V, X7R, 10%, 1825; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.15UF 630V, X7R, 10%, 1825; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.15Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx - 56J3652 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
56J3652
Capacitor Ceramic 0.15Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx 56J3652
CAPACITOR CERAMIC 0.15UF 630V, X7R, 10%, 1825; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 630V, X7R, 10%, 1825; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J3652
Product Name Capacitor Ceramic 0.15Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details