Kyocera Corporation Ceramic Capacitors 1825CA682JAT1A

Description
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825CA682JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825CA682JAT1A-ND
Ceramic Capacitors 1825CA682JAT1A-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825CA682JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825CA682JAT1A
Ceramic Capacitors 1825CA682JAT1A
CAP CER 6800PF 630V C0G/NP0 1825

CAP CER 6800PF 630V C0G/NP0 1825

Supplier's Site Datasheet
Capacitor Ceramic 6800Pf 630V, C0G, 5%, 1825; Capacitance Kyocera Avx - 56J3591 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 630V, C0G, 5%, 1825; Capacitance Kyocera Avx
56J3591
Capacitor Ceramic 6800Pf 630V, C0G, 5%, 1825; Capacitance Kyocera Avx 56J3591
CAPACITOR CERAMIC 6800PF 630V, C0G, 5%, 1825; Capacitance:6800pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 630V, C0G, 5%, 1825; Capacitance:6800pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1825CA682JAT1A-ND 1825CA682JAT1A 56J3591
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6800Pf 630V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1907817P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details