AVX Corporation Ceramic Capacitors 1825CA103KAT2A

Description
10000pF ±10% 600V/630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 600V/630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CCG2J103KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG2J103KVDKR-ND
Ceramic Capacitors 478-KGM44CCG2J103KVDKR-ND
10000pF ±10% 600V/630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

10000pF ±10% 600V/630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CCG2J103KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG2J103KVTR-ND
Ceramic Capacitors 478-KGM44CCG2J103KVTR-ND
10000pF ±10% 600V/630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

10000pF ±10% 600V/630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CCG2J103KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG2J103KVCT-ND
Ceramic Capacitors 478-KGM44CCG2J103KVCT-ND
10000pF ±10% 600V/630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

10000pF ±10% 600V/630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 0.01Uf, 630V, 1825; Capacitance Kyocera Avx - 96Y8786 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 0.01Uf, 630V, 1825; Capacitance Kyocera Avx
96Y8786
Cap, Mlcc, C0G, 0.01Uf, 630V, 1825; Capacitance Kyocera Avx 96Y8786
CAP, MLCC, C0G, 0.01UF, 630V, 1825; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAP, MLCC, C0G, 0.01UF, 630V, 1825; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1825CA103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825CA103KAT2A
Ceramic Capacitors 1825CA103KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM44CCG2J103KVDKR-ND 478-KGM44CCG2J103KVTR-ND 96Y8786 1825CA103KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 0.01Uf, 630V, 1825; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers