Kyocera Corporation Ceramic Capacitors 1825AC473MAT1A\\SB

Description
0.047µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825AC473MAT1A\\SB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825AC473MAT1A\\SB-ND
Ceramic Capacitors 1825AC473MAT1A\\SB-ND
0.047µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825AC473MAT1A\\SB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-106SML050MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
3 suppliers