Kyocera Corporation Ceramic Capacitors 1825AA332JAT1A

Description
3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3013-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3013-6-ND
Ceramic Capacitors 478-3013-6-ND
3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3013-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3013-2-ND
Ceramic Capacitors 478-3013-2-ND
3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3013-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3013-1-ND
Ceramic Capacitors 478-3013-1-ND
3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitor 3300Pf 1000V, C0G, 5%, 1825; Capacitance Kyocera Avx - 10R6092 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 1000V, C0G, 5%, 1825; Capacitance Kyocera Avx
10R6092
Ceramic Capacitor 3300Pf 1000V, C0G, 5%, 1825; Capacitance Kyocera Avx 10R6092
CERAMIC CAPACITOR 3300PF 1000V, C0G, 5%, 1825; Capacitance:3300pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 1000V, C0G, 5%, 1825; Capacitance:3300pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 3300Pf 1000V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx - 56J3414 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 1000V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx
56J3414
Ceramic Capacitor 3300Pf 1000V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx 56J3414
CERAMIC CAPACITOR 3300PF 1000V, C0G, 5%, 1825, FULL REEL; Capacitance:3300pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 1000V, C0G, 5%, 1825, FULL REEL; Capacitance:3300pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3013-6-ND 478-3013-2-ND 10R6092
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3300Pf 1000V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details