KYOCERA AVX Components Corporation Ceramic Capacitors 18257C333MAT2A

Description
0.033µF ±20% 500V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 500V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR72H333MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72H333MVTR-ND
Ceramic Capacitors 478-KGM44CR72H333MVTR-ND
0.033µF ±20% 500V Ceramic Capacitor X7R 1825 (4564 Metric)

0.033µF ±20% 500V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 500V, X7R, 20%, 1825; Capacitance Kyocera Avx - 56J4160 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 500V, X7R, 20%, 1825; Capacitance Kyocera Avx
56J4160
Capacitor Ceramic 0.033Uf 500V, X7R, 20%, 1825; Capacitance Kyocera Avx 56J4160
CAPACITOR CERAMIC 0.033UF 500V, X7R, 20%, 1825; Capacitance:33000pF; Voltage(DC):500V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 500V, X7R, 20%, 1825; Capacitance:33000pF; Voltage(DC):500V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM44CR72H333MVTR-ND 56J4160
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf 500V, X7R, 20%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details