KYOCERA AVX Components Corporation Ceramic Capacitors 18257A682JAT2A

Description
6800pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote
Description
6800pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 6800pF 500V, C0G, 5%, 1825 from Kyocera Avx is a surface mount capacitor designed for high stability and low loss applications. It features a capacitance of 6800pF with a voltage rating of 500V and a tolerance of ±5%. The C0G (NP0) dielectric provides excellent temperature stability with a capacitance change of 0 ±30 ppm/°C, making it suitable for precision applications. The capacitor operates within a temperature range of -55°C to +125°C and has a high Q factor exceeding 1000, indicating minimal loss at high frequencies. It is RoHS compliant and packaged in a full reel format, facilitating automated assembly processes. This component is ideal for engineers seeking reliable performance in demanding electronic circuits.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 6800pF 500V, C0G, 5%, 1825 from Kyocera Avx is a surface mount capacitor designed for high stability and low loss applications. It features a capacitance of 6800pF with a voltage rating of 500V and a tolerance of ±5%. The C0G (NP0) dielectric provides excellent temperature stability with a capacitance change of 0 ±30 ppm/°C, making it suitable for precision applications. The capacitor operates within a temperature range of -55°C to +125°C and has a high Q factor exceeding 1000, indicating minimal loss at high frequencies. It is RoHS compliant and packaged in a full reel format, facilitating automated assembly processes. This component is ideal for engineers seeking reliable performance in demanding electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18257A682JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18257A682JAT2ATR-ND
Ceramic Capacitors 478-18257A682JAT2ATR-ND
6800pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

6800pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 6800Pf 500V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx - 66M5497 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 500V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx
66M5497
Capacitor Ceramic 6800Pf 500V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx 66M5497
CAPACITOR CERAMIC 6800PF 500V, C0G, 5%, 1825, FULL REEL; Capacitance:6800pF; Voltage(DC):500V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 500V, C0G, 5%, 1825, FULL REEL; Capacitance:6800pF; Voltage(DC):500V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-18257A682JAT2ATR-ND 66M5497
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf 500V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 187XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers