Kyocera Corporation Ceramic Capacitors 18255C274KAT2A

Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18255C274KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18255C274KAT2A-ND
Ceramic Capacitors 18255C274KAT2A-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.27Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J4131 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J4131
Capacitor Ceramic 0.27Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J4131
CAPACITOR CERAMIC 0.27UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18255C274KAT2A-ND 56J4131
Product Name Ceramic Capacitors Capacitor Ceramic 0.27Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186306 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers