Kyocera Corporation Ceramic Capacitors 18255C184KAT2A

Description
0.18µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18255C184KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18255C184KAT2A-ND
Ceramic Capacitors 18255C184KAT2A-ND
0.18µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.18µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx - 56J4125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx
56J4125
Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx 56J4125
CAPACITOR CERAMIC 0.18UF, 50V, X7R, 10%, 1825; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.18UF, 50V, X7R, 10%, 1825; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18255C184KAT2A-ND 56J4125
Product Name Ceramic Capacitors Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details