Kyocera Corporation Ceramic Capacitors 18255C105KAT2A

Description
1µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR71H105KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H105KVDKR-ND
Ceramic Capacitors 478-KGM44CR71H105KVDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H105KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H105KVCT-ND
Ceramic Capacitors 478-KGM44CR71H105KVCT-ND
1µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H105KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H105KVTR-ND
Ceramic Capacitors 478-KGM44CR71H105KVTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx - 60R6430 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx
60R6430
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx 60R6430
CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, 1825; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, 1825; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 30H1337 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
30H1337
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 30H1337
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1825 [4564 Metric] Rohs Compliant Kyocera Avx - 95W9476 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1825 [4564 Metric] Rohs Compliant Kyocera Avx
95W9476
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1825 [4564 Metric] Rohs Compliant Kyocera Avx 95W9476
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1825 [4564 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1825 [4564 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM44CR71H105KVDKR-ND 478-KGM44CR71H105KVCT-ND 60R6430 95W9476
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1825 [4564 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details