Kyocera Corporation Ceramic Capacitors 18251C104KAT2A

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR72A104KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72A104KVCT-ND
Ceramic Capacitors 478-KGM44CR72A104KVCT-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72A104KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72A104KVDKR-ND
Ceramic Capacitors 478-KGM44CR72A104KVDKR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72A104KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72A104KVTR-ND
Ceramic Capacitors 478-KGM44CR72A104KVTR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J4035 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J4035
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J4035
CAPACITOR CERAMIC 0.1UF, 100V, X7R, 10%, 1825, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 100V, X7R, 10%, 1825, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM44CR72A104KVCT-ND 478-KGM44CR72A104KVDKR-ND 56J4035
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details