Kyocera Corporation Ceramic Capacitors 1812ZC104MAT2A

Description
0.1µF ±20% 10V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812ZC104MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812ZC104MAT2A-ND
Ceramic Capacitors 1812ZC104MAT2A-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812ZC104MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812ZC104MAT2A
Ceramic Capacitors 1812ZC104MAT2A
CAP CER 0.1UF 10V X7R 1812

CAP CER 0.1UF 10V X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 10V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J3069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 10V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J3069
Capacitor Ceramic, 0.1Uf, 10V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J3069
CAPACITOR CERAMIC, 0.1UF, 10V, X7R, 20%, 1812; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 10V, X7R, 20%, 1812; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812ZC104MAT2A-ND 1812ZC104MAT2A 56J3069
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 10V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers