Manufacturer: AVX Corporation
Win Source Part Number: 905600-1812YC106MAT2
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF ±20% 16V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
10µF ±20% 16V Ceramic Capacitor X7R 1812 (4532 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR71C106MV NEW GLOBAL PN 16V 10uF X A 581-KGM43JR71C106MV Product overview: 1812YC106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812YC106MAT2A can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC, 10UF, 16V, X7R, 20%, 1812, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:3.2mmRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 905600-1812YC106MAT2A | 478-KGM43JR71C106MVTR-ND | 60-1812YC106MAT2A | 56J3065 |
| Product Name | Ceramic Capacitors - 1812YC106MAT2A | Ceramic Capacitors | SMD 16V 10uF Capacitor | Capacitor Ceramic, 10Uf, 16V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |