Kyocera Corporation Ceramic Capacitors 1812WC202KAT2A

Description
2000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812WC202KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812WC202KAT2ADKR-ND
Ceramic Capacitors 478-1812WC202KAT2ADKR-ND
2000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812WC202KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812WC202KAT2ATR-ND
Ceramic Capacitors 478-1812WC202KAT2ATR-ND
2000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812WC202KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812WC202KAT2ACT-ND
Ceramic Capacitors 478-1812WC202KAT2ACT-ND
2000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1812WC202KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1812WC202KAT2A
Capacitors - Ceramic Capacitors 1812WC202KAT2A
CAP CER 2000PF 2.5KV X7R 1812

CAP CER 2000PF 2.5KV X7R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-1812WC202KAT2ADKR-ND 478-1812WC202KAT2ATR-ND 1812WC202KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details