Kyocera Corporation Ceramic Capacitors 1812WC102KAT3A

Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812WC102KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812WC102KAT3A-ND
Ceramic Capacitors 1812WC102KAT3A-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2994 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J2994
Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J2994
CAPACITOR CERAMIC 1000PF 2500V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 2500V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812WC102KAT3A-ND 56J2994
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers