Kyocera Corporation Ceramic Capacitors 1812WA101KAT1A

Description
100pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
100pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3011-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3011-2-ND
Ceramic Capacitors 478-3011-2-ND
100pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3011-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3011-6-ND
Ceramic Capacitors 478-3011-6-ND
100pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3011-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3011-1-ND
Ceramic Capacitors 478-3011-1-ND
100pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf 2500V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2961 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 2500V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J2961
Ceramic Capacitor 100Pf 2500V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J2961
CERAMIC CAPACITOR 100PF 2500V, C0G, 10%, 1812, FULL REEL; Capacitance:100pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 2500V, C0G, 10%, 1812, FULL REEL; Capacitance:100pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812WA101KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812WA101KAT1A
Ceramic Capacitors 1812WA101KAT1A
CAP CER 100PF 2.5KV C0G/NP0 1812

CAP CER 100PF 2.5KV C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3011-2-ND 478-3011-6-ND 56J2961 1812WA101KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 2500V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers