Kyocera Corporation Ceramic Capacitors 1812SC471MAT1A

Description
470pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
470pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812SC471MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812SC471MAT1A-ND
Ceramic Capacitors 1812SC471MAT1A-ND
470pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 470Pf 1500V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J2916 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 1500V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J2916
Capacitor Ceramic 470Pf 1500V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J2916
CAPACITOR CERAMIC 470PF 1500V, X7R, 20%, 1812; Capacitance:470pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 1500V, X7R, 20%, 1812; Capacitance:470pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812SC471MAT1A-ND 56J2916
Product Name Ceramic Capacitors Capacitor Ceramic 470Pf 1500V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K50101KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details