AVX Corporation Ceramic Capacitors 1812SC103KAT2A

Description
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR73N103KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73N103KVTR-ND
Ceramic Capacitors 478-KGM43FR73N103KVTR-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73N103KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73N103KVCT-ND
Ceramic Capacitors 478-KGM43FR73N103KVCT-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73N103KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73N103KVDKR-ND
Ceramic Capacitors 478-KGM43FR73N103KVDKR-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.01Uf, 1.5Kv, 1812; Capacitance Kyocera Avx - 96Y8769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 1.5Kv, 1812; Capacitance Kyocera Avx
96Y8769
Cap, Mlcc, X7R, 0.01Uf, 1.5Kv, 1812; Capacitance Kyocera Avx 96Y8769
CAP, MLCC, X7R, 0.01UF, 1.5KV, 1812; Capacitance:10000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 1.5KV, 1812; Capacitance:10000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 1.5Kv, 1812; Capacitance Kyocera Avx - 64W1577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 1.5Kv, 1812; Capacitance Kyocera Avx
64W1577
Cap, Mlcc, X7R, 0.01Uf, 1.5Kv, 1812; Capacitance Kyocera Avx 64W1577
CAP, MLCC, X7R, 0.01UF, 1.5KV, 1812; Capacitance:10000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 1.5KV, 1812; Capacitance:10000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 1.5Kv, Mlcc, 1812 Rohs Compliant Kyocera Avx - 66AH8296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 1.5Kv, Mlcc, 1812 Rohs Compliant Kyocera Avx
66AH8296
Cap, 10000Pf, 1.5Kv, Mlcc, 1812 Rohs Compliant Kyocera Avx 66AH8296
CAP, 10000PF, 1.5KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 10000PF, 1.5KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR73N103KVTR-ND 478-KGM43FR73N103KVDKR-ND 96Y8769 66AH8296
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.01Uf, 1.5Kv, 1812; Capacitance Kyocera Avx Cap, 10000Pf, 1.5Kv, Mlcc, 1812 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - OTBJ104KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers