Kyocera Corporation Ceramic Capacitors 1812SC102MAT1A

Description
1000pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812SC102MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812SC102MAT1A-ND
Ceramic Capacitors 1812SC102MAT1A-ND
1000pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 1500V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J2868 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 1500V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J2868
Capacitor Ceramic 1000Pf 1500V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J2868
CAPACITOR CERAMIC 1000PF 1500V, X7R, 20%, 1812; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 1500V, X7R, 20%, 1812; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812SC102MAT1A-ND 56J2868
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 1500V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details