Kyocera Corporation Ceramic Capacitors - 1812SA820KAT1A 1812SA820KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1004225-1812SA820KAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 1500V (1.5kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 82pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1004225-1812SA820KAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 1500V (1.5kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 82pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812SA820KAT1A - 1004225-1812SA820KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812SA820KAT1A
1004225-1812SA820KAT1A
Ceramic Capacitors - 1812SA820KAT1A 1004225-1812SA820KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1004225-1812SA820KAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 1500V (1.5kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 82pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1004225-1812SA820KAT1A
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 1500V (1.5kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 82pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.100" (2.54mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1004225-1812SA820KAT1A
Product Name Ceramic Capacitors - 1812SA820KAT1A
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 8.20E-5 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details