Kyocera Corporation Ceramic Capacitors 1812PC224KAT1A

Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3986-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3986-1-ND
Ceramic Capacitors 478-3986-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3986-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3986-2-ND
Ceramic Capacitors 478-3986-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3986-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3986-6-ND
Ceramic Capacitors 478-3986-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx - 18M3708 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx
18M3708
Ceramic Capacitor 0.22Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx 18M3708
CERAMIC CAPACITOR 0.22UF 250V, X7R, 10%, 1812; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 250V, X7R, 10%, 1812; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3986-1-ND 478-3986-6-ND 18M3708
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details