AVX Corporation Ceramic Capacitors 1812PC222KAT2A

Description
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812PC222KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812PC222KAT2ADKR-ND
Ceramic Capacitors 478-1812PC222KAT2ADKR-ND
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812PC222KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812PC222KAT2ACT-ND
Ceramic Capacitors 478-1812PC222KAT2ACT-ND
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812PC222KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812PC222KAT2ATR-ND
Ceramic Capacitors 478-1812PC222KAT2ATR-ND
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 2200Pf, 250V, 10%, X7R, 1812; Capacitance Kyocera Avx - 27W2282 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 250V, 10%, X7R, 1812; Capacitance Kyocera Avx
27W2282
Cap, 2200Pf, 250V, 10%, X7R, 1812; Capacitance Kyocera Avx 27W2282
CAP, 2200PF, 250V, 10%, X7R, 1812; Capacitance:2200pF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2200PF, 250V, 10%, X7R, 1812; Capacitance:2200pF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1812PC222KAT2ADKR-ND 478-1812PC222KAT2ACT-ND 27W2282
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 250V, 10%, X7R, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers