Kyocera Corporation Ceramic Capacitors 1812PC222KAT1A

Description
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5570-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5570-1-ND
Ceramic Capacitors 478-5570-1-ND
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5570-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5570-6-ND
Ceramic Capacitors 478-5570-6-ND
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5570-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5570-2-ND
Ceramic Capacitors 478-5570-2-ND
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 2200Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx - 10R6076 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx
10R6076
Ceramic Capacitor 2200Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx 10R6076
CERAMIC CAPACITOR 2200PF 250V, X7R, 10%, 1812; Capacitance:2200pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 250V, X7R, 10%, 1812; Capacitance:2200pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 2200Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx - 09R1798 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx
09R1798
Capacitor Ceramic 2200Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx 09R1798
CAPACITOR CERAMIC 2200PF 250V, X7R, 10%, 1812; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 250V, X7R, 10%, 1812; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1812PC222KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812PC222KAT1A
Ceramic Capacitors 1812PC222KAT1A
CAP CER 2200PF 250V X7R 1812

CAP CER 2200PF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5570-1-ND 478-5570-6-ND 10R6076 09R1798 1812PC222KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2200Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 2200Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF271J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details