Kyocera Corporation Ceramic Capacitors 1812HC681KAT1A

Description
680pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
680pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12887-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12887-2-ND
Ceramic Capacitors 478-12887-2-ND
680pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

680pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12887-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12887-1-ND
Ceramic Capacitors 478-12887-1-ND
680pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

680pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12887-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12887-6-ND
Ceramic Capacitors 478-12887-6-ND
680pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

680pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 680Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2781 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J2781
Ceramic Capacitor 680Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J2781
CERAMIC CAPACITOR 680PF 3000V, X7R, 10%, 1812, FULL REEL; Capacitance:680pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 3000V, X7R, 10%, 1812, FULL REEL; Capacitance:680pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12887-2-ND 478-12887-6-ND 56J2781
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 680Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers