AVX Corporation Ceramic Capacitors 1812HC471KAT2A

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43ER73U471KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43ER73U471KVTR-ND
Ceramic Capacitors 478-KGM43ER73U471KVTR-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43ER73U471KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43ER73U471KVDKR-ND
Ceramic Capacitors 478-KGM43ER73U471KVDKR-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43ER73U471KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43ER73U471KVCT-ND
Ceramic Capacitors 478-KGM43ER73U471KVCT-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 3000 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 95W9466 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 3000 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
95W9466
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 3000 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 95W9466
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 3000 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 3000 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 470Pf, 3Kv, 1812; Capacitance Kyocera Avx - 64W1563 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 470Pf, 3Kv, 1812; Capacitance Kyocera Avx
64W1563
Cap, Mlcc, X7R, 470Pf, 3Kv, 1812; Capacitance Kyocera Avx 64W1563
CAP, MLCC, X7R, 470PF, 3KV, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 470PF, 3KV, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 470Pf, 3Kv, 1812; Capacitance Kyocera Avx - 96Y8763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 470Pf, 3Kv, 1812; Capacitance Kyocera Avx
96Y8763
Cap, Mlcc, X7R, 470Pf, 3Kv, 1812; Capacitance Kyocera Avx 96Y8763
CAP, MLCC, X7R, 470PF, 3KV, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 470PF, 3KV, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1812HC471KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HC471KAT2A
Ceramic Capacitors 1812HC471KAT2A
CAP CER 470PF 3KV X7R 1812

CAP CER 470PF 3KV X7R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43ER73U471KVTR-ND 478-KGM43ER73U471KVDKR-ND 95W9466 64W1563 1812HC471KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 3000 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx Cap, Mlcc, X7R, 470Pf, 3Kv, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-1206J5000103JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers