Kyocera Corporation Ceramic Capacitors 1812HC471KAT1A

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3007-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3007-1-ND
Ceramic Capacitors 478-3007-1-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3007-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3007-6-ND
Ceramic Capacitors 478-3007-6-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3007-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3007-2-ND
Ceramic Capacitors 478-3007-2-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 470Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 96M1560 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx
96M1560
Ceramic Capacitor 470Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx 96M1560
CERAMIC CAPACITOR 470PF 3000V, X7R, 10%, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 3000V, X7R, 10%, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2766 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J2766
Ceramic Capacitor 470Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J2766
CERAMIC CAPACITOR 470PF 3000V, X7R, 10%, 1812, FULL REEL; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 3000V, X7R, 10%, 1812, FULL REEL; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3007-1-ND 478-3007-6-ND 96M1560
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details