AVX Corporation Ceramic Capacitors 1812HC102MAT2A

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR73U102MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73U102MVTR-ND
Ceramic Capacitors 478-KGM43FR73U102MVTR-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73U102MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73U102MVDKR-ND
Ceramic Capacitors 478-KGM43FR73U102MVDKR-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73U102MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73U102MVCT-ND
Ceramic Capacitors 478-KGM43FR73U102MVCT-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812HC102MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HC102MAT2A
Ceramic Capacitors 1812HC102MAT2A
CAP CER 1000PF 3KV X7R 1812

CAP CER 1000PF 3KV X7R 1812

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx - 96Y8756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx
96Y8756
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx 96Y8756
CAP, MLCC, X7R, 1000PF, 3KV, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 3KV, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx - 76T4499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx
76T4499
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx 76T4499
CAP, MLCC, X7R, 1000PF, 3KV, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 3KV, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR73U102MVTR-ND 478-KGM43FR73U102MVDKR-ND 1812HC102MAT2A 96Y8756
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers