AVX Corporation Ceramic Capacitors 1812HC102KAT2A

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR73U102KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73U102KVDKR-ND
Ceramic Capacitors 478-KGM43FR73U102KVDKR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73U102KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73U102KVTR-ND
Ceramic Capacitors 478-KGM43FR73U102KVTR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73U102KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73U102KVCT-ND
Ceramic Capacitors 478-KGM43FR73U102KVCT-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx - 83T5891 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx
83T5891
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx 83T5891
CAP, MLCC, X7R, 1000PF, 3KV, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 3KV, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 3Kv, Mlcc, 1812 Rohs Compliant Kyocera Avx - 66AH8295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 3Kv, Mlcc, 1812 Rohs Compliant Kyocera Avx
66AH8295
Cap, 1000Pf, 3Kv, Mlcc, 1812 Rohs Compliant Kyocera Avx 66AH8295
CAP, 1000PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 1000PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx - 96Y8754 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx
96Y8754
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx 96Y8754
CAP, MLCC, X7R, 1000PF, 3KV, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 3KV, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1812HC102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HC102KAT2A
Ceramic Capacitors 1812HC102KAT2A
CAP CER 1000PF 3KV X7R 1812

CAP CER 1000PF 3KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR73U102KVDKR-ND 478-KGM43FR73U102KVTR-ND 83T5891 66AH8295 1812HC102KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1000Pf, 3Kv, 1812; Capacitance Kyocera Avx Cap, 1000Pf, 3Kv, Mlcc, 1812 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details