Kyocera Corporation Ceramic Capacitors 1812HA470JAT1A

Description
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3005-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3005-6-ND
Ceramic Capacitors 478-3005-6-ND
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3005-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3005-2-ND
Ceramic Capacitors 478-3005-2-ND
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3005-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3005-1-ND
Ceramic Capacitors 478-3005-1-ND
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812HA470JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HA470JAT1A
Ceramic Capacitors 1812HA470JAT1A
CAP CER 47PF 3KV C0G/NP0 1812

CAP CER 47PF 3KV C0G/NP0 1812

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx - 12P9258 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx
12P9258
Ceramic Capacitor 47Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx 12P9258
CERAMIC CAPACITOR 47PF 3000V, C0G, 5%, 1812; Capacitance:47pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 3000V, C0G, 5%, 1812; Capacitance:47pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 47Pf 3000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 61H8094 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 3000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
61H8094
Ceramic Capacitor 47Pf 3000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 61H8094
CERAMIC CAPACITOR 47PF 3000V, C0G, 5%, 1812, FULL REEL; Capacitance:47pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 3000V, C0G, 5%, 1812, FULL REEL; Capacitance:47pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3005-6-ND 478-3005-2-ND 1812HA470JAT1A 12P9258 61H8094
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 47Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx Ceramic Capacitor 47Pf 3000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details