Kyocera Corporation Cap, Mlcc, C0G, 100Pf, 3Kv, 1812; Capacitance Kyocera Avx 1812HA101JAT2A

Description
CAP, MLCC, C0G, 100PF, 3KV, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 100PF, 3KV, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, MLCC, C0G, 100pF, 3kV, 1812 from Kyocera AVX is a high-voltage multilayer ceramic capacitor designed for applications requiring low leakage and high reliability. It features a capacitance of 100pF with a voltage rating of 3kV, making it suitable for high-frequency power converters, resonators in switch-mode power supplies, and high-voltage coupling or DC blocking. The capacitor has a C0G (NP0) dielectric, which provides stable capacitance over a wide temperature range of -55°C to +125°C, with a temperature coefficient of 0 ±30 ppm/°C. It is available in a 1812 case size, measuring 4.58mm in length and 3.20mm in width, and is RoHS compliant. The capacitor exhibits a maximum dissipation factor of 0.1% and an insulation resistance of at least 100K MOc at 25°C. This product is ideal for engineers looking for a compact, reliable capacitor for high-voltage applications.

Datasheet Summary
Powered by GS/AI

The Cap, MLCC, C0G, 100pF, 3kV, 1812 from Kyocera AVX is a high-voltage multilayer ceramic capacitor designed for applications requiring low leakage and high reliability. It features a capacitance of 100pF with a voltage rating of 3kV, making it suitable for high-frequency power converters, resonators in switch-mode power supplies, and high-voltage coupling or DC blocking. The capacitor has a C0G (NP0) dielectric, which provides stable capacitance over a wide temperature range of -55°C to +125°C, with a temperature coefficient of 0 ±30 ppm/°C. It is available in a 1812 case size, measuring 4.58mm in length and 3.20mm in width, and is RoHS compliant. The capacitor exhibits a maximum dissipation factor of 0.1% and an insulation resistance of at least 100K MOc at 25°C. This product is ideal for engineers looking for a compact, reliable capacitor for high-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 100Pf, 3Kv, 1812; Capacitance Kyocera Avx - 64W1535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 100Pf, 3Kv, 1812; Capacitance Kyocera Avx
64W1535
Cap, Mlcc, C0G, 100Pf, 3Kv, 1812; Capacitance Kyocera Avx 64W1535
CAP, MLCC, C0G, 100PF, 3KV, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 100PF, 3KV, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 100Pf, 3Kv, 1812; Capacitance Kyocera Avx - 96Y8749 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 100Pf, 3Kv, 1812; Capacitance Kyocera Avx
96Y8749
Cap, Mlcc, C0G, 100Pf, 3Kv, 1812; Capacitance Kyocera Avx 96Y8749
CAP, MLCC, C0G, 100PF, 3KV, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, C0G, 100PF, 3KV, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64W1535
Product Name Cap, Mlcc, C0G, 100Pf, 3Kv, 1812; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details