Kyocera Corporation SMD 0.0047uF 2000V Capacitor 1812GC472MAT1A

Description
Cap Ceramic 0.0047uF 2000V X7R 20% Pad SMD 1812 125°C T/R Product overview: 1812GC472MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC472MAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0047uF 2000V X7R 20% Pad SMD 1812 125°C T/R Product overview: 1812GC472MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC472MAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0047uF 2000V Capacitor
60-1812GC472MAT1A
SMD 0.0047uF 2000V Capacitor 60-1812GC472MAT1A
Cap Ceramic 0.0047uF 2000V X7R 20% Pad SMD 1812 125°C T/R Product overview: 1812GC472MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC472MAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 2000V X7R 20% Pad SMD 1812 125°C T/R Product overview: 1812GC472MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC472MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1812GC472MAT1A - 1001793-1812GC472MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812GC472MAT1A
1001793-1812GC472MAT1A
Ceramic Capacitors - 1812GC472MAT1A 1001793-1812GC472MAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1001793-1812GC472MAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001793-1812GC472MAT1A
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 2000V (2kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.100" (2.54mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 478-12885-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12885-2-ND
Ceramic Capacitors 478-12885-2-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12885-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12885-6-ND
Ceramic Capacitors 478-12885-6-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12885-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12885-1-ND
Ceramic Capacitors 478-12885-1-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812GC472MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812GC472MAT1A
Ceramic Capacitors 1812GC472MAT1A
CAP CER 4700PF 2KV X7R 1812

CAP CER 4700PF 2KV X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic 4700Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J2628 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J2628
Capacitor Ceramic 4700Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J2628
CAPACITOR CERAMIC 4700PF 2000V, X7R, 20%, 1812; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 2000V, X7R, 20%, 1812; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1812GC472MAT1A 1001793-1812GC472MAT1A 478-12885-2-ND 478-12885-6-ND 1812GC472MAT1A 56J2628
Product Name SMD 0.0047uF 2000V Capacitor Ceramic Capacitors - 1812GC472MAT1A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers