4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
CAPACITOR CERAMIC 4700PF 2000V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-1812GC472KAT3ATR-ND | 56J2624 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 4700Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |