4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR73D472KV NEW GLOBAL PN 2kV 4700pF A 581-KGM43FR73D472KV Product overview: 1812GC472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2kV, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2kV, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC472KAT2A can be used for catalog matching and distributor lookup.
CAP, MLCC, X7R, 4700PF, 2KV, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes
CAP, 4700PF, 2 KV, 10%, X7R, 1812; Capacitance:4700pF; Voltage Rating:2kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes
CAP, 4700PF, 2KV, MLCC, 1812 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM43FR73D472KVCT-ND | 478-KGM43FR73D472KVDKR-ND | 60-1812GC472KAT2A | 96Y8744 | 01M9939 | 66AH8294 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 2kV 4700pF Capacitor | Cap, Mlcc, X7R, 4700Pf, 2Kv, 1812; Capacitance Kyocera Avx | Cap, 4700Pf, 2 Kv, 10%, X7R, 1812; Capacitance Kyocera Avx | Cap, 4700Pf, 2Kv, Mlcc, 1812 Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |