AVX Corporation Ceramic Capacitors 1812GC222KAT1A

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10930-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10930-2-ND
Ceramic Capacitors 478-10930-2-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10930-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10930-6-ND
Ceramic Capacitors 478-10930-6-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10930-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10930-1-ND
Ceramic Capacitors 478-10930-1-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812GC222KAT1A - 854197-1812GC222KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812GC222KAT1A
854197-1812GC222KAT1A
Ceramic Capacitors - 1812GC222KAT1A 854197-1812GC222KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 854197-1812GC222KAT1 A Features: 2200 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1812GC222KAT1A-ND, 478-10930-6, 478-10930-2, 478-10930-1

Manufacturer: AVX Corporation
Win Source Part Number: 854197-1812GC222KAT1A
Features: 2200 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1812GC222KAT1A-ND, 478-10930-6, 478-10930-2, 478-10930-1

Buy Now Datasheet
Singapore, Singapore
SMD 0.0022uF 2000V Capacitor
60-1812GC222KAT1A
SMD 0.0022uF 2000V Capacitor 60-1812GC222KAT1A
Cap Ceramic 0.0022uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812GC222KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC222KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812GC222KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC222KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2567 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J2567
Ceramic Capacitor 2200Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J2567
CERAMIC CAPACITOR 2200PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:2200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:2200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10930-2-ND 478-10930-6-ND 854197-1812GC222KAT1A 60-1812GC222KAT1A 56J2567
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1812GC222KAT1A SMD 0.0022uF 2000V Capacitor Ceramic Capacitor 2200Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details