Kyocera Corporation Ceramic Capacitors 1812GC152MAT3A

Description
1500pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812GC152MAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812GC152MAT3A-ND
Ceramic Capacitors 1812GC152MAT3A-ND
1500pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1500pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx - 66M5093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx
66M5093
Capacitor Ceramic 1500Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx 66M5093
CAPACITOR CERAMIC 1500PF 2000V, X7R, 20%, 1812; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 2000V, X7R, 20%, 1812; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812GC152MAT3A-ND 66M5093
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details