Manufacturer: AVX Corporation
Win Source Part Number: 760668-1812GC152KAT1
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1500pF
Tolerance: ±10%
Temperature Coefficient: X7R
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 2000V (2kV)
Thickness (Maximum): 0.100" (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760668-1812GC152KAT1A\SB |
| Product Name | Ceramic Capacitors - 1812GC152KAT1A\SB |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0015 microF |
| Capacitance Tolerance | 10 (+/- %) |