Kyocera Corporation Ceramic Capacitors 1812CC683KAT1A

Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2998-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2998-2-ND
Ceramic Capacitors 478-2998-2-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2998-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2998-6-ND
Ceramic Capacitors 478-2998-6-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2998-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2998-1-ND
Ceramic Capacitors 478-2998-1-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx - 10R6062 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx
10R6062
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx 10R6062
CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1812; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1812; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J2429 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J2429
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J2429
CAPACITOR CERAMIC 0.068UF 630V, X7R, 10%, 1812; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 630V, X7R, 10%, 1812; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2998-2-ND 478-2998-6-ND 10R6062 56J2429
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details