Kyocera Corporation Ceramic Capacitors 1812CC682MAT1A

Description
6800pF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CC682MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CC682MAT1A-ND
Ceramic Capacitors 1812CC682MAT1A-ND
6800pF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

6800pF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 6800Pf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J2426 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J2426
Capacitor Ceramic 6800Pf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J2426
CAPACITOR CERAMIC 6800PF 630V, X7R, 20%, 1812; Capacitance:6800pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 630V, X7R, 20%, 1812; Capacitance:6800pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812CC682MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CC682MAT1A
Ceramic Capacitors 1812CC682MAT1A
CAP CER 6800PF 630V X7R 1812

CAP CER 6800PF 630V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1812CC682MAT1A-ND 56J2426 1812CC682MAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details